1623528-1 Resistors by TE Connectivity

CRG1206 1% 4R7

Status: Active
Series: -
RoHS: Unknown
Aliases: 1623528-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0192

Distributor Stock
Logo for Avnet Abacus
Avnet Abacus
-
290,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0192
-
Buy Now

Specifications

Number of Resistors 1
Dimensions 3.1 x 1.55 x .55mm
Voltage Rating 200V
Resistance Range Up to 1kΩΩ
Resistance 4.7Ω
Power Rating .25W
Tolerance 1%
Mount Style Surface Mount
Packaging Method Taped & Reeled
Size Code 1206
Element Type Thick Film
Resistor Type General Purpose Resistor
Product Type Fixed Resistor
Termination Type Solder
Number of Terminations 2
Temperature Coefficient ±200ppm/°C


Alternative Descriptions

Res Thick Film 1206 4.7 Ohm 1% 1/4W �200ppm/�C Molded SMD SMD | Avnet Abacus
Res Thick Film 1206 4.7 Ohm 1% 1/4W ±200ppm/°C Molded SMD SMD | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1623528-1?

Additional datasheets, footprints and schematics for 1623528-1 are listed on our Part Details page. You can also find images and similar parts to 1623528-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1623528-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1623528-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1623528-1 fall under?

The 1623528-1 is listed under Passive Components > Resistors > Surface Mount Resistors.

Can I view similar or alternative parts?

You can view similar parts to 1623528-1 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1623528-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1623528-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1623528-1 have stock available?

Authorised distributors including Avnet Abacus and Avnet America have stock available or on a lead time for 1623528-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1623528-1 often in real-time on the comparison pages.

What if I can't find stock of 1623528-1?

You can fill out our help required form which you can use to request a quote for 1623528-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay