1623502-1 Resistors by TE Connectivity

CRG1206 1% 3K3

Status: Active
Series: -
RoHS: Unknown
Aliases: CRG1206F3K3JIT,
1623502-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0057

Distributor Stock
Logo for Newark
Newark
from US$0.0090
115,000
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.0087
115,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0069
115,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0057
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0063
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Resistors 1
Dimensions 3.1 x 1.55 x .55mm
Resistance Range 1kΩ – 1MΩΩ
Tolerance 1%
Resistance 3.3KΩ
Voltage Rating 200V
Power Rating .25W
Mount Style Surface Mount
Packaging Method Taped & Reeled
Size Code 1206
Element Type Thick Film
Resistor Type General Purpose Resistor
Product Type Fixed Resistor
Number of Terminations 2
Termination Type Solder
Temperature Coefficient ±100ppm/°C


Alternative Descriptions

Thick Film Resistors - Smd Crg1206 1% 3K3 Rohs Compliant: Yes |Amp Te Connectivity 1623502-1 | Newark Electronics
Thick Film Resistors-SMD CRG1206 1% 3K3 | Rapid Electronics
Res Thick Film 1206 3.3K Ohm 1% 1/4W ±100ppm/°C Molded SMD SMD | Avnet America
Res General Purpose Thick Film 1206 3.3k Ohm 1% 1/4W �100ppm/�C Molded Paper T/R | Avnet Abacus


1623502-1 . Unknown Parts by Unknown

RES 3K3 1% 0.25W 1206 THICK FILM

Status: Unknown
Series: CRG Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Resistor Case Style 1206 [3216 Metric]
Resistance 3.3kohm
Product Range CRG Series
Voltage Rating 200V
Resistor Element Material Thick Film
Power Rating 250mW
Resistance Tolerance ± 1%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1623502-1?

Additional datasheets, footprints and schematics for 1623502-1 are listed on our Part Details page. You can also find images and similar parts to 1623502-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1623502-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1623502-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1623502-1 fall under?

The 1623502-1 is listed under Passive Components > Resistors > Surface Mount Resistors.

Can I view similar or alternative parts?

You can view similar parts to 1623502-1 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1623502-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1623502-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1623502-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 1623502-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1623502-1 often in real-time on the comparison pages.

What if I can't find stock of 1623502-1?

You can fill out our help required form which you can use to request a quote for 1623502-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay