1623220-1 Resistors by TE Connectivity

CRG0805 1% 3M3

Status: Active
Series: -
RoHS: Unknown
Aliases: 1623220-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0092

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.0106
90,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0140
90,000
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.0095
90,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0102
90,000
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.0236
75,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0092
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Resistors 1
Dimensions 2 x 1.25 x .55mm
Power Rating .125W
Resistance Range 1MΩ – 1GΩΩ
Resistance 3.3MΩ
Tolerance 1%
Voltage Rating 150V
Mount Style Surface Mount
Packaging Method Taped & Reeled
Size Code 0805
Element Type Thick Film
Resistor Type General Purpose Resistor
Product Type Fixed Resistor
Number of Terminations 2
Termination Type Solder
Temperature Coefficient ±100ppm/°C


Alternative Descriptions

Thick Film Resistors - Smd Crg0805 1% 3M3 |Amp Te Connectivity 1623220-1 | Newark Electronics
Thick Film Resistors-SMD CRG0805 1% 3M3 | Rapid Electronics
TE Connectivity CRG0805 1% 3M3 Fixed Resistor Thick Film | Distrelec
SURFACE MOUNT RESISTORS | Farnell
SMD Chip Resistor, 3.3 MOhm, ± 1%, 125 mW, 0805 [2012 Metric], Thick Film, High Power | Avnet America
SMD Chip Resistor, 3.3 MOhm, � 1%, 125 mW, 0805 [2012 Metric], Thick Film, High Power | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1623220-1?

Additional datasheets, footprints and schematics for 1623220-1 are listed on our Part Details page. You can also find images and similar parts to 1623220-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1623220-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1623220-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1623220-1 fall under?

The 1623220-1 is listed under Passive Components > Resistors > Surface Mount Resistors.

Can I view similar or alternative parts?

You can view similar parts to 1623220-1 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1623220-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1623220-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1623220-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1623220-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1623220-1 often in real-time on the comparison pages.

What if I can't find stock of 1623220-1?

You can fill out our help required form which you can use to request a quote for 1623220-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay