1623141-1 Resistors by TE Connectivity

CRG0805 1% 1M0

Status: Active
Series: -
RoHS: Unknown
Aliases: CRG0805F1M0JIT,
1623141-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0037

Distributor Stock
Logo for Newark
Newark
from US$0.0090
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0040
20,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0037
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0042
-
Buy Now
Logo for Sager
Sager
from US$0.0037
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Resistors 1
Dimensions 2 x 1.25 x .55mm
Tolerance 1%
Resistance 1MΩ
Resistance Range 1MΩ – 1GΩΩ
Power Rating .125W
Voltage Rating 150V
Mount Style Surface Mount
Packaging Method Taped & Reeled
Size Code 0805
Element Type Thick Film
Resistor Type General Purpose Resistor
Product Type Fixed Resistor
Number of Terminations 2
Termination Type Solder
Temperature Coefficient ±100ppm/°C


Alternative Descriptions

Res Thick Film 0805 1M Ohm 1% 1/8W ±100ppm/°C Molded SMD SMD | Avnet America
Thick Film Resistors-Smd Crg0805 1% 1M0 Rohs Compliant: Yes |Amp Te Connectivity 1623141-1 | Newark Electronics
CRG Series 0805 1 MOhm â–’1% 0.125 W â–’100 ppm/â–‘C Thick Film Chip Resistor | Future Electronics
1M OHM 1% | TTI Europe
Thick Film Resistors - SMD 1M Ohm 1% 1/8W Res Thick Film 0805 | Sager
Res General Purpose Thick Film 0805 1M Ohm 1% 1/8W �100ppm/�C Molded Paper T/R | Avnet Abacus


1623141-1 . Unknown Parts by Unknown

RES 1M 1% 0.125W 0805 THICK FILM

Status: Unknown
Series: CRG Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Resistor Case Style 0805 [2012 Metric]
Resistance 1Mohm
Product Range CRG Series
Voltage Rating 150V
Resistor Element Material Thick Film
Power Rating 125mW
Resistance Tolerance ± 1%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1623141-1?

Additional datasheets, footprints and schematics for 1623141-1 are listed on our Part Details page. You can also find images and similar parts to 1623141-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1623141-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1623141-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1623141-1 fall under?

The 1623141-1 is listed under Passive Components > Resistors > Surface Mount Resistors.

Can I view similar or alternative parts?

You can view similar parts to 1623141-1 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1623141-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1623141-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1623141-1 have stock available?

Authorised distributors including Avnet America, Newark Electronics, Future Electronics, TTI Europe and Sager have stock available or on a lead time for 1623141-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1623141-1 often in real-time on the comparison pages.

What if I can't find stock of 1623141-1?

You can fill out our help required form which you can use to request a quote for 1623141-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay