1623108-1 Resistors by TE Connectivity

CRG0805 1% 12K

Status: Active
Series: -
RoHS: Unknown
Aliases: CRG0805F12KJIT,
1623108-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0041

Distributor Stock
Logo for Newark
Newark
from US$0.0090
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0041
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0042
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Resistors 1
Dimensions 2 x 1.25 x .55mm
Resistance Range 1kΩ – 1MΩΩ
Tolerance 1%
Power Rating .125W
Voltage Rating 150V
Resistance 12KΩ
Mount Style Surface Mount
Packaging Method Taped & Reeled
Product Type Fixed Resistor
Element Type Thick Film
Resistor Type General Purpose Resistor
Size Code 0805
Number of Terminations 2
Termination Type Solder
Temperature Coefficient ±100ppm/°C


Alternative Descriptions

Crg0805 1% 12K |Amp Te Connectivity 1623108-1 | Newark Electronics
Thick Film Resistors - SMD 12KOhms 1/8W 150V | Future Electronics
SMD Chip Resistor, 12 kOhm, ± 1%, 125 mW, 0805 [2012 Metric], Thick Film, High Power | Avnet America
SMD Chip Resistor, 12 kOhm, � 1%, 125 mW, 0805 [2012 Metric], Thick Film, High Power | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1623108-1?

Additional datasheets, footprints and schematics for 1623108-1 are listed on our Part Details page. You can also find images and similar parts to 1623108-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1623108-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1623108-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1623108-1 fall under?

The 1623108-1 is listed under Passive Components > Resistors > Surface Mount Resistors.

Can I view similar or alternative parts?

You can view similar parts to 1623108-1 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1623108-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1623108-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1623108-1 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1623108-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1623108-1 often in real-time on the comparison pages.

What if I can't find stock of 1623108-1?

You can fill out our help required form which you can use to request a quote for 1623108-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay