1623009-1 Resistors by TE Connectivity

CRG0603 1% 910R

Status: Active
Series: -
RoHS: Unknown
Aliases: CRG0603F910RJIT,
1623009-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0020

Distributor Stock
Logo for Distrelec
Distrelec
-
100,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0040
100,000
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.0027
100,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0034
100,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0020
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0026
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Resistors 1
Dimensions 1.6 x .8 x .45mm
Power Rating .1W
Resistance 910Ω
Tolerance 1%
Resistance Range Up to 1kΩΩ
Voltage Rating 50V
Mount Style Surface Mount
Packaging Method Taped & Reeled
Size Code 0603
Element Type Thick Film
Resistor Type General Purpose Resistor
Product Type Fixed Resistor
Number of Terminations 2
Termination Type Solder
Temperature Coefficient ±100ppm/°C


Alternative Descriptions

Thick Film Resistors - Smd Crg0603 1% 910R |Amp Te Connectivity 1623009-1 | Newark Electronics
Thick Film Resistors-SMD CRG0603 1% 910R | Rapid Electronics
TE Connectivity CRG0603 1% 910R Fixed Resistor Thick Fil | Distrelec
910 Ohms â–’1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film | Future Electronics
SMD Chip Resistor, 910 Ohm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, High Power | Avnet America
SMD Chip Resistor, 910 Ohm, � 1%, 100 mW, 0603 [1608 Metric], Thick Film, High Power | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1623009-1?

Additional datasheets, footprints and schematics for 1623009-1 are listed on our Part Details page. You can also find images and similar parts to 1623009-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1623009-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1623009-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1623009-1 fall under?

The 1623009-1 is listed under Passive Components > Resistors > Surface Mount Resistors.

Can I view similar or alternative parts?

You can view similar parts to 1623009-1 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1623009-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1623009-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1623009-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 1623009-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1623009-1 often in real-time on the comparison pages.

What if I can't find stock of 1623009-1?

You can fill out our help required form which you can use to request a quote for 1623009-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay