Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CRG0603F820RJIT,
1623000-1 |
Prices starting from US$0.0024
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0040
|
15,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0029
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0034
|
15,000
in stock
|
Buy Now | |
RS
from US$449.24
|
-
|
Buy Now | |
Future Electronics
from US$0.0024
|
-
|
Buy Now | |
Avnet America
from US$0.0026
|
-
|
Buy Now | |
RS Americas
from US$958.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 1.6 x .8 x .45mm |
Tolerance | 1% |
Power Rating | .1W |
Voltage Rating | 50V |
Resistance Range | Up to 1kΩΩ |
Resistance | 820Ω |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Size Code | 0603 |
Product Type | Fixed Resistor |
Resistor Type | General Purpose Resistor |
Element Type | Thick Film |
Number of Terminations | 2 |
Termination Type | Solder |
Temperature Coefficient | ±100ppm/°C |
Thick Film Resistors - Smd Crg0603 1% 820R |Amp Te Connectivity 1623000-1 | Newark Electronics |
Thick Film Resistors-SMD CRG0603 1% 820R | Rapid Electronics |
CRG Series 0603 820 Ohm â–’1% 0.1 W â–’100 ppm/â–‘C Thick Film Resistor | Future Electronics |
SMD Chip Resistor, 820 Ohm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, High Power | Avnet America |
Resistor General Purpose Thick Film 0603 820 Ohm 1% 1/10W �100ppm/�C Paper T/R | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Novastar 9U 553W 600D RAL 7021-7035 | RS |
Cabinet, No Door/ Rear Panel, Slim-line, RAL 7021/7035, 456Hx553Wx600D, Novastar | nVent SCHROFF 16230001 | RS Americas |
Where can I find additional details, specifications and documents for a 1623000-1?
Additional datasheets, footprints and schematics for 1623000-1 are listed on our Part Details page. You can also find images and similar parts to 1623000-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1623000-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1623000-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1623000-1 fall under?
The 1623000-1 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1623000-1 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1623000-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1623000-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1623000-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and Future Electronics have stock available or on a lead time for 1623000-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1623000-1 often in real-time on the comparison pages.
What if I can't find stock of 1623000-1?
You can fill out our help required form which you can use to request a quote for 1623000-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.