Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diameter | 2.85mm |
---|---|
Filament Colour | Red |
Filament Material | ABS (Acrylonitrile Butadiene Styrene) |
Melting Temperature | 225°C |
Spool Width | - |
Spool Hub Diameter | - |
Product Range | - |
Filament, Abs -Red- 750G | Newark Electronics |
FILAMENT, ABS -RED- 750G | Farnell |
Ultimaker Red ABS Filament 750g | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Fixing Centers | 3" |
---|---|
Handle Material | Aluminium |
Thread Size - Imperial | 8-32 |
Material | Aluminum |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1623?
Additional datasheets, footprints and schematics for 1623 are listed on our Part Details page. You can also find images and similar parts to 1623 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1623 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1623 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1623 fall under?
The 1623 is listed under ULTIMAKER Parts.
Can I view similar or alternative parts?
You can view similar parts to 1623 when available in the ULTIMAKER Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1623 you can contact the distributor directly for product support, shipping queries etc.
Is the 1623 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1623 have stock available?
Authorised distributors including Relay Specialties, Newark Electronics, Farnell, RS and RS Americas have stock available or on a lead time for 1623.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1623 often in real-time on the comparison pages.
What if I can't find stock of 1623?
You can fill out our help required form which you can use to request a quote for 1623 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.