Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CRG0603F4K7JIT,
1622960-1 |
Prices starting from US$0.0020
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0040
|
105,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0027
|
105,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0034
|
105,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.0030
|
33,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0020
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.0026
|
-
|
Buy Now | |
TTI Europe
from US$0.0023
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 1.6 x .8 x .45mm |
Tolerance | 1% |
Resistance Range | 1kΩ – 1MΩΩ |
Power Rating | .1W |
Voltage Rating | 50V |
Resistance | 4.7KΩ |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Size Code | 0603 |
Product Type | Fixed Resistor |
Resistor Type | General Purpose Resistor |
Element Type | Thick Film |
Number of Terminations | 2 |
Termination Type | Solder |
Temperature Coefficient | ±100ppm/°C |
Thick Film Resistors-Smd 4.7Kohms 1/10W 50V |Amp Te Connectivity 1622960-1 | Newark Electronics |
Thick Film Resistors-SMD 4.7KOhms 1/10W 50V | Rapid Electronics |
SMD Chip Resistor, 4.7 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, High Power | Avnet America |
4.7K OHM 1% | TTI Europe |
SMD Chip Resistor, 4.7 kOhm, � 1%, 100 mW, 0603 [1608 Metric], 4.7 kOhm, 1%, Thick Film, High Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1622960-1?
Additional datasheets, footprints and schematics for 1622960-1 are listed on our Part Details page. You can also find images and similar parts to 1622960-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1622960-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1622960-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1622960-1 fall under?
The 1622960-1 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1622960-1 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1622960-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1622960-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1622960-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Powell Electronics and Future Electronics have stock available or on a lead time for 1622960-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1622960-1 often in real-time on the comparison pages.
What if I can't find stock of 1622960-1?
You can fill out our help required form which you can use to request a quote for 1622960-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.