Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CRG0603F3K3JIT,
1622937-1 |
Prices starting from US$0.0010
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0030
|
355,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0025
|
355,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0027
|
355,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0010
|
170,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0020
|
15,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
175,000
in stock
|
Buy Now | |
Avnet America
from US$0.0026
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 1.6 x .8 x .45mm |
Resistance | 3.3KΩ |
Tolerance | 1% |
Resistance Range | 1kΩ – 1MΩΩ |
Power Rating | .1W |
Voltage Rating | 50V |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Size Code | 0603 |
Product Type | Fixed Resistor |
Resistor Type | General Purpose Resistor |
Element Type | Thick Film |
Number of Terminations | 2 |
Termination Type | Solder |
Temperature Coefficient | ±100ppm/°C |
Thick Film Resistors - Smd Crg0603 1% 3K3 |Amp Te Connectivity 1622937-1 | Newark Electronics |
Thick Film Resistors-SMD CRG0603 1% 3K3 | Rapid Electronics |
CRG Series 0603 3.3 kOhm 0.1 W â–’1 % â–’100 ppm/â–‘C SMT Thick Film Resistor | Future Electronics |
3.3K OHM 1% | TTI Europe |
Res General Purpose Thick Film 0603 3.3k Ohm 1% 1/10W �100ppm/�C Molded Paper T/R | Avnet Abacus |
Res Thick Film 0603 3.3K Ohm 1% 1/10W ±100ppm/°C Molded SMD SMD | Avnet America |
Where can I find additional details, specifications and documents for a 1622937-1?
Additional datasheets, footprints and schematics for 1622937-1 are listed on our Part Details page. You can also find images and similar parts to 1622937-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1622937-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1622937-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1622937-1 fall under?
The 1622937-1 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1622937-1 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1622937-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1622937-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1622937-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Future Electronics and TTI Europe have stock available or on a lead time for 1622937-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1622937-1 often in real-time on the comparison pages.
What if I can't find stock of 1622937-1?
You can fill out our help required form which you can use to request a quote for 1622937-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.