1622925-1 Resistors by TE Connectivity

CRG0603 1% 360K

Status: Active
Series: -
RoHS: Unknown
Aliases: CRG0603F360KJIT,
1622925-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0026

Distributor Stock
Logo for Distrelec
Distrelec
-
45,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0040
45,000
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.0027
45,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0034
45,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0026
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Resistors 1
Dimensions 1.6 x .8 x .45mm
Resistance 360KΩ
Tolerance 1%
Resistance Range 1kΩ – 1MΩΩ
Power Rating .1W
Voltage Rating 50V
Mount Style Surface Mount
Packaging Method Taped & Reeled
Size Code 0603
Product Type Fixed Resistor
Resistor Type General Purpose Resistor
Element Type Thick Film
Number of Terminations 2
Termination Type Solder
Temperature Coefficient ±100ppm/°C


Alternative Descriptions

Thick Film Resistors - Smd Crg0603 1% 360K |Amp Te Connectivity 1622925-1 | Newark Electronics
Thick Film Resistors-SMD CRG0603 1% 360K | Rapid Electronics
TE Connectivity CRG0603 1% 360K Fixed Resistor Thick Fil | Distrelec
SMD Chip Resistor, 360 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, High Power | Avnet America
SMD Chip Resistor, 360 kOhm, � 1%, 100 mW, 0603 [1608 Metric], Thick Film, High Power | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1622925-1?

Additional datasheets, footprints and schematics for 1622925-1 are listed on our Part Details page. You can also find images and similar parts to 1622925-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1622925-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1622925-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1622925-1 fall under?

The 1622925-1 is listed under Passive Components > Resistors > Surface Mount Resistors.

Can I view similar or alternative parts?

You can view similar parts to 1622925-1 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1622925-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1622925-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1622925-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1622925-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1622925-1 often in real-time on the comparison pages.

What if I can't find stock of 1622925-1?

You can fill out our help required form which you can use to request a quote for 1622925-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay