| Status: | Active |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Aliases: | 1622851-1 |
Prices starting from US$0.0023
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$0.0030
|
105,000
in stock
|
Buy Now |
|
TME
from US$0.0026
|
105,000
in stock
|
Buy Now |
|
Chip One Stop
from US$0.0030
|
105,000
in stock
|
Buy Now |
|
Conrad
from US$0.0050
|
105,000
in stock
|
Buy Now |
|
Powell Electronics
-
|
79,200
in stock
|
Buy Now |
|
Future Electronics
from US$0.0025
|
0
in stock
|
Buy Now |
|
Avnet America
from US$0.0029
|
0
in stock
|
Buy Now |
|
Buerklin
from US$0.0027
|
0
in stock
|
Buy Now |
|
Heilind Electronics
from US$0.0023
|
0
in stock
|
Buy Now |
|
Heilind Electronics Europe
from US$0.0023
|
0
in stock
|
Buy Now |
|
Avnet Abacus
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Number of Resistors | 1 |
|---|---|
| Dimensions | 1.6 x .8 x .45mm |
| Resistance Range | 1kΩ – 1MΩΩ |
| Tolerance | 1% |
| Power Rating | .1W |
| Voltage Rating | 50V |
| Resistance | 150KΩ |
| Mount Style | Surface Mount |
| Packaging Method | Taped & Reeled |
| Element Type | Thick Film |
| Resistor Type | General Purpose Resistor |
| Product Type | Fixed Resistor |
| Size Code | 0603 |
| Number of Terminations | 2 |
| Termination Type | Solder |
| Temperature Coefficient | ±100ppm/°C |
| Thick Film Resistors - Smd Crg0603 1% 150K |Amp Te Connectivity 1622851-1 | Newark Electronics |
| Resistor: thick film | TME |
| TE Connectivity 1622851-1 SMD 1 St. Tape on Full reel | Conrad |
| CRG Series 0603 150 kOhm ±1 % 0.1 W ±100 ppm/°C SMT Thick Film Resistor | Future Electronics |
| Res Thick Film 0603 150K Ohm 1% 1/10W ?100ppm/?C Molded SMD SMD | Avnet America |
| Widerstand, Dickschicht, SMD 1608, 150 kΩ, 0.1 W, ±1 %, 1622851-1 | Buerklin |
| Res Thick Film 0603 150K Ohm 1% 1/10W �100ppm/�C Molded SMD SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1622851-1?
Additional datasheets, footprints and schematics for 1622851-1 are listed on our Part Details page. You can also find images and similar parts to 1622851-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1622851-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1622851-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1622851-1 fall under?
The 1622851-1 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1622851-1 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1622851-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1622851-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1622851-1 have stock available?
Authorised distributors including Newark Electronics, TME, Chip One Stop, Conrad and Powell Electronics have stock available or on a lead time for 1622851-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1622851-1 often in real-time on the comparison pages.
What if I can't find stock of 1622851-1?
You can fill out our help required form which you can use to request a quote for 1622851-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.