Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CRG0402J100RJIT,
1622826-3 |
Prices starting from US$0.0016
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0040
|
No stock
|
Buy Now | |
Future Electronics
from US$0.0020
|
400,000
in stock
|
Buy Now | |
Avnet America
from US$0.0016
|
20,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0026
|
4,800
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
RS Americas
from US$0.0020
|
-
|
Buy Now | |
TTI Europe
from US$0.0016
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 1 x .5 x .35mm |
Power Rating | .063W |
Voltage Rating | 50V |
Resistance | 100Ω |
Resistance Range | Up to 1kΩΩ |
Tolerance | 5% |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Size Code | 0402 |
Element Type | Thick Film |
Resistor Type | General Purpose Resistor |
Product Type | Fixed Resistor |
Number of Terminations | 2 |
Termination Type | Solder |
Temperature Coefficient | ±200ppm/°C |
CRG Series 0402 100 Ohm â–’5 % 0.0625 W â–’200 ppm/â–‘C Thick Film Chip Resistor | Future Electronics |
Res Thick Film 0402 100 Ohm 5% 1/16W ±200ppm/°C Molded SMD SMD | Avnet America |
Resistor: thick film | Transfer Multisort Elektronik |
Res Thick Film 0402 100 Ohm 5% 1/16W �200ppm/�C Molded SMD SMD | Avnet Abacus |
Res, 100R, 0.063W, 0402, Thick Film Rohs Compliant: Yes |Neohm Te Connectivity 1622826-3 | Newark Electronics |
CRG0402 5% 100R | TE Connectivity 1622826-3 | RS Americas |
100 OHM 5% | TTI Europe |
Where can I find additional details, specifications and documents for a 1622826-3?
Additional datasheets, footprints and schematics for 1622826-3 are listed on our Part Details page. You can also find images and similar parts to 1622826-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1622826-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1622826-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1622826-3 fall under?
The 1622826-3 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1622826-3 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1622826-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1622826-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1622826-3 have stock available?
Authorised distributors including Future Electronics, Avnet America, Transfer Multisort Elektronik, Avnet Abacus and Newark Electronics have stock available or on a lead time for 1622826-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1622826-3 often in real-time on the comparison pages.
What if I can't find stock of 1622826-3?
You can fill out our help required form which you can use to request a quote for 1622826-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.