1622820-6 Resistors by TE Connectivity

3520 12R 5%

Status: Active
Series: -
RoHS: Unknown
Aliases: 352012RJTJIT,
1622820-6
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Newark
Newark
from US$0.08
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.08
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.06
-
Buy Now
Logo for Boersig
Boersig
from US$0.06
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Resistors 1
Dimensions 6.4 x 3.2 x .6mm
Resistance 12Ω
Voltage Rating 200V
Resistance Range Up to 1kΩΩ
Power Rating 1W
Tolerance 5%
Mount Style Surface Mount
Packaging Method Taped & Reeled
Resistor Type Power Resistor
Size Code 2512
Product Type Fixed Resistor
Element Type Thick Film
Termination Type Solder
Number of Terminations 2
Temperature Coefficient ±200ppm/°C


Alternative Descriptions

3520 12R 5% |Amp Te Connectivity 1622820-6 | Newark Electronics
CGS Series 2512 1 W 12 Ohm ▒5 % Surface Mount Thick Film Chip Resistor | Future Electronics
SMD Chip Resistor, 12 Ohm, ± 5%, 1 W, 2512 [6332 Metric], Thick Film, Power | Avnet America
SMD Chip Resistor, 12 Ohm, � 5%, 1 W, 2512 [6332 Metric], Thick Film, Power | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1622820-6?

Additional datasheets, footprints and schematics for 1622820-6 are listed on our Part Details page. You can also find images and similar parts to 1622820-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1622820-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1622820-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1622820-6 fall under?

The 1622820-6 is listed under Passive Components > Resistors > Surface Mount Resistors.

Can I view similar or alternative parts?

You can view similar parts to 1622820-6 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1622820-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1622820-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1622820-6 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 1622820-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1622820-6 often in real-time on the comparison pages.

What if I can't find stock of 1622820-6?

You can fill out our help required form which you can use to request a quote for 1622820-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay