Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
PER-1622820-2,
CC7344-000, 1622820-2, 3520100RJTJIT |
Prices starting from US$0.0186
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.07
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0397
|
23,975
in stock
|
Buy Now | |
Avnet Asia
from US$0.0186
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
8,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 6.4 x 3.2 x .6mm |
Voltage Rating | 200V |
Power Rating | 1W |
Resistance | 100Ω |
Tolerance | 5% |
Resistance Range | Up to 1kΩΩ |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Element Type | Thick Film |
Resistor Type | Power Resistor |
Size Code | 2512 |
Product Type | Fixed Resistor |
Number of Terminations | 2 |
Termination Type | Solder |
Temperature Coefficient | ±200ppm/°C |
SMD Chip Resistor, 100 Ohm, ± 5%, 1 W, 2512 [6332 Metric], Thick Film, Power | Avnet Asia |
Thick Film Resistors - Smd 3520 100R 5% |Amp Te Connectivity 1622820-2 | Newark Electronics |
Thick Film Resistors-SMD 3520 100R 5% | Rapid Electronics |
TE Connectivity 3520 100R 5% Fixed Resistor Thick Film 1 | Distrelec |
3520 Series 6432 100 Ohm 1 W â–’5 % Surface Mount Thick Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 100 Ohm, � 5%, 1 W, 2512 [6332 Metric], Thick Film, Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1622820-2?
Additional datasheets, footprints and schematics for 1622820-2 are listed on our Part Details page. You can also find images and similar parts to 1622820-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1622820-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1622820-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1622820-2 fall under?
The 1622820-2 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1622820-2 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1622820-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1622820-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1622820-2 have stock available?
Authorised distributors including Chip One Stop, Avnet Asia, Newark Electronics, Rapid Electronics and Distrelec have stock available or on a lead time for 1622820-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1622820-2 often in real-time on the comparison pages.
What if I can't find stock of 1622820-2?
You can fill out our help required form which you can use to request a quote for 1622820-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.