Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1622801-4 |
Number of Resistors | 5 |
---|---|
Dimensions | 15.24 x 2.5mm |
Tolerance | 5% |
Resistance | 10KΩ |
Power Rating | .2W |
Voltage Rating | 100V |
Resistance Class | 1kΩ – 1MΩ |
Mount Style | SIL Network |
Packaging Method | Loose Piece - Box |
Product Type | Fixed Resistor |
Element Type | Thick Film |
Resistor Type | General Purpose Resistor |
Number of Terminations | 6 |
Termination Type | Preformed Leadframe |
Operating Temperature Range | -55 – 125°C |
Temperature Coefficient | ±200ppm/°C |
Sil 6Pin 5Res 10K 5% |Amp Te Connectivity 1622801-4 | Newark Electronics |
TE Connectivity SIL 6PIN 5RES 10K 5% Fixed Resistor Buss | Distrelec |
Res Thick Film NET 10K Ohm 5% ±200ppm/°C BUS Conformal 6-Pin SIP Pin Thru-Hole Loose Pack | Avnet America |
Res Thick Film Network 10k Ohm 5% �200ppm/�C BUS Conformal 6-Pin Through Hole Box/Loose | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1622801-4?
Additional datasheets, footprints and schematics for 1622801-4 are listed on our Part Details page. You can also find images and similar parts to 1622801-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1622801-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1622801-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1622801-4 fall under?
The 1622801-4 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1622801-4 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1622801-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1622801-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1622801-4 have stock available?
Authorised distributors including Newark Electronics, Distrelec, Avnet America and Avnet Abacus have stock available or on a lead time for 1622801-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1622801-4 often in real-time on the comparison pages.
What if I can't find stock of 1622801-4?
You can fill out our help required form which you can use to request a quote for 1622801-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.