1622789-1 Resistors by TE Connectivity

LR2 1% 910R

Status: Active
Series: -
RoHS: Unknown
Aliases: LR2F910RJIT,
1622789-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0388

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.0388
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Resistors 1
Dimensions 9.7 x 3.5mm
Power Rating .75W
Tolerance 1%
Resistance 910Ω
Voltage Rating 350V
Resistance Class Up to 1kΩ
Mount Style Axial Leaded
Packaging Method Ammo Packed
Element Type Thin Film
Product Type Fixed Resistor
Resistor Type General Purpose Resistor
Number of Terminations 2
Termination Type Tinned Copper Leads
Temperature Coefficient ±100ppm/°C
Operating Temperature Range -55 – 155°C


Alternative Descriptions

Resistor, 910 Ohm, ± 1%, 750 mW, Axial Leaded, Metal Film (Thin Film), General Purpose | Avnet America
Resistor, 910 Ohm, � 1%, 750 mW, Axial Leaded, Metal Film (Thin Film), General Purpose | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1622789-1?

Additional datasheets, footprints and schematics for 1622789-1 are listed on our Part Details page. You can also find images and similar parts to 1622789-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1622789-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1622789-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1622789-1 fall under?

The 1622789-1 is listed under Passive Components > Resistors > Through-Hole Resistors.

Can I view similar or alternative parts?

You can view similar parts to 1622789-1 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1622789-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1622789-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1622789-1 have stock available?

Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 1622789-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1622789-1 often in real-time on the comparison pages.

What if I can't find stock of 1622789-1?

You can fill out our help required form which you can use to request a quote for 1622789-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay