1622710-1 Resistors by TE Connectivity

LR2 1% 20K

Status: Active
Series: -
RoHS: Unknown
Aliases: LR2F20KJIT,
1622710-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0388

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.05
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0388
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Resistors 1
Dimensions 9.7 x 3.5mm
Power Rating .75W
Tolerance 1%
Resistance Class 1kΩ – 1MΩ
Voltage Rating 350V
Resistance 20KΩ
Mount Style Axial Leaded
Packaging Method Ammo Packed
Element Type Thin Film
Product Type Fixed Resistor
Resistor Type General Purpose Resistor
Number of Terminations 2
Termination Type Tinned Copper Leads
Temperature Coefficient ±100ppm/°C
Operating Temperature Range -55 – 155°C


Alternative Descriptions

Res Metal Film 20K Ohm 1% 3/4W ±100ppm/°C Conformal AXL Thru-Hole Ammo Pack | Avnet America
TE Connectivity - AMP Metal Film Resistor THT LR2 1% 20K | Distrelec
Res Metal Film 20K Ohm 1% 3/4W �100ppm/�C Conformal AXL Thru-Hole Ammo Pack | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1622710-1?

Additional datasheets, footprints and schematics for 1622710-1 are listed on our Part Details page. You can also find images and similar parts to 1622710-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1622710-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1622710-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1622710-1 fall under?

The 1622710-1 is listed under Passive Components > Resistors > Through-Hole Resistors.

Can I view similar or alternative parts?

You can view similar parts to 1622710-1 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1622710-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1622710-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1622710-1 have stock available?

Authorised distributors including Avnet America, Distrelec and Avnet Abacus have stock available or on a lead time for 1622710-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1622710-1 often in real-time on the comparison pages.

What if I can't find stock of 1622710-1?

You can fill out our help required form which you can use to request a quote for 1622710-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay