Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
LR1F8K2JIT,
1622583-1 |
Number of Resistors | 1 |
---|---|
Dimensions | 6.25 x 2.3mm |
Tolerance | 1% |
Resistance Class | 1kΩ – 1MΩ |
Power Rating | .6W |
Resistance | 8.2KΩ |
Voltage Rating | 350V |
Mount Style | Axial Leaded |
Packaging Method | Ammo Packed |
Product Type | Fixed Resistor |
Element Type | Thin Film |
Resistor Type | General Purpose Resistor |
Termination Type | Tinned Copper Leads |
Number of Terminations | 2 |
Operating Temperature Range | -55 – 155°C |
Temperature Coefficient | ±50ppm/°C |
Resistor: metal film | Transfer Multisort Elektronik |
Resistor, 8.2 kOhm, ± 1%, 600 mW, Axial Leaded, Metal Film (Thin Film), General Purpose | Avnet America |
Where can I find additional details, specifications and documents for a 1622583-1?
Additional datasheets, footprints and schematics for 1622583-1 are listed on our Part Details page. You can also find images and similar parts to 1622583-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1622583-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1622583-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1622583-1 fall under?
The 1622583-1 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1622583-1 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1622583-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1622583-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1622583-1 have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for 1622583-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1622583-1 often in real-time on the comparison pages.
What if I can't find stock of 1622583-1?
You can fill out our help required form which you can use to request a quote for 1622583-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.