1622487-1 Resistors by TE Connectivity

LR1 1% 475R

Status: Active
Series: -
RoHS: Unknown
Aliases: 1622487-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0143

Distributor Stock
Logo for Rapid Electronics
Rapid Electronics
from US$0.0294
4,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0311
4,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0150
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.0143
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Resistors 1
Dimensions 6.2 x 2.3mm
Resistance Class Up to 1kΩ
Power Rating .6W
Tolerance 1%
Voltage Rating 350V
Resistance 475Ω
Mount Style Axial Leaded
Packaging Method Ammo Packed
Product Type Fixed Resistor
Element Type Thin Film
Resistor Type General Purpose Resistor
Termination Type Tinned Copper Leads
Number of Terminations 2
Operating Temperature Range -55 – 155°C
Temperature Coefficient ±50ppm/°C


Alternative Descriptions

Metal Film Resistors-Through Hole LR1 1% 475R | Rapid Electronics
Resistor, 475 Ohm, ± 1%, 600 mW, Axial Leaded, Metal Film (Thin Film), General Purpose | Avnet America
Res General Purpose Metal Film 475 Ohm 1% 6/10W ±50ppm/°C Conformal Ammo Pack | Avnet Asia
Resistor, 475 Ohm, � 1%, 600 mW, Axial Leaded, Metal Film (Thin Film), General Purpose | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1622487-1?

Additional datasheets, footprints and schematics for 1622487-1 are listed on our Part Details page. You can also find images and similar parts to 1622487-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1622487-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1622487-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1622487-1 fall under?

The 1622487-1 is listed under Passive Components > Resistors > Through-Hole Resistors.

Can I view similar or alternative parts?

You can view similar parts to 1622487-1 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1622487-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1622487-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1622487-1 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Avnet America, Avnet Asia and Avnet Abacus have stock available or on a lead time for 1622487-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1622487-1 often in real-time on the comparison pages.

What if I can't find stock of 1622487-1?

You can fill out our help required form which you can use to request a quote for 1622487-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay