Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diameter | 2.85mm |
---|---|
Filament Colour | White |
Filament Material | ABS (Acrylonitrile Butadiene Styrene) |
Melting Temperature | 225°C |
Spool Width | - |
Spool Hub Diameter | - |
Product Range | - |
Ultimaker White ABS Filament 750g | RS |
FILAMENT, ABS -WHITE - 750G | Farnell |
Where can I find additional details, specifications and documents for a 1622?
Additional datasheets, footprints and schematics for 1622 are listed on our Part Details page. You can also find images and similar parts to 1622 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1622 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1622 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1622 fall under?
The 1622 is listed under ULTIMAKER Parts.
Can I view similar or alternative parts?
You can view similar parts to 1622 when available in the ULTIMAKER Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1622 you can contact the distributor directly for product support, shipping queries etc.
Is the 1622 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1622 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Jameco Electronics and Farnell have stock available or on a lead time for 1622.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1622 often in real-time on the comparison pages.
What if I can't find stock of 1622?
You can fill out our help required form which you can use to request a quote for 1622 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.