Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cleaner Type | Flux Remover |
---|---|
Cleaner Applications | Electronic Assemblies PCBs |
Dispensing Method | Spray Bottle |
Weight | 14oz |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Volume | 398ml |
Cleaning agent | Transfer Multisort Elektronik |
E Line Defluxer & Maintenance cleaner | RS |
FLUX REMOVER, 398ML, SPRAY BOTTLE | Farnell |
Where can I find additional details, specifications and documents for a 1621A-400S?
Additional datasheets, footprints and schematics for 1621A-400S are listed on our Part Details page. You can also find images and similar parts to 1621A-400S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1621A-400S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1621A-400S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1621A-400S fall under?
The 1621A-400S is listed under Tools & Maintenance > Cleaning & Chemicals > Janitorial & Cleaning Products.
Can I view similar or alternative parts?
You can view similar parts to 1621A-400S when available in the Janitorial & Cleaning Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1621A-400S you can contact the distributor directly for product support, shipping queries etc.
Is the 1621A-400S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1621A-400S have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS and Farnell have stock available or on a lead time for 1621A-400S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1621A-400S often in real-time on the comparison pages.
What if I can't find stock of 1621A-400S?
You can fill out our help required form which you can use to request a quote for 1621A-400S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.