Status: | Unknown |
---|---|
Series: | M23 PRO Series |
RoHS: | Unknown |
Product Range | M23 PRO Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | Phoenix M23 Sensor Housing Connectors |
RoHS Compliant | Yes |
Crimp contact | RS |
Phoenix Contact Crimp Contact, Female, Turned, 30 ... 15AWG | Distrelec |
Contact, Socket, 0.25-1Mm2, Crimp | Newark Electronics |
CONTACT, SOCKET, 0.25-1MM2, CRIMP | element14 |
Circular crimp contact, SF-20KS021 | Phoenix Contact 1621576 | RS Americas |
Circular Metric Connectors Female Crimp Contact 0.25mm-1mm | Sager |
Where can I find additional details, specifications and documents for a 1621576?
Additional datasheets, footprints and schematics for 1621576 are listed on our Part Details page. You can also find images and similar parts to 1621576 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1621576 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1621576 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1621576 fall under?
The 1621576 is listed under Connectors > Circular Connectors & Components > Circular Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1621576 when available in the Circular Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1621576 you can contact the distributor directly for product support, shipping queries etc.
Is the 1621576 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1621576 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1621576.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1621576 often in real-time on the comparison pages.
What if I can't find stock of 1621576?
You can fill out our help required form which you can use to request a quote for 1621576 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.