1621 ULTIMAKER Parts by Unknown

FILAMENT ABS -BLACK - 750G

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$2.95


Distributor Starting From Stock
Logo for Jameco Electronics Jameco Electronics US$2.95
69
Buy Now
Logo for Newark Electronics Newark Electronics US$72.91
48
Buy Now
Logo for Farnell Farnell US$45.58
48
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$38.94
8
Buy Now
Logo for RS Americas RS Americas US$10.22
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Diameter 2.85mm
Filament Colour Black
Filament Material ABS (Acrylonitrile Butadiene Styrene)
Melting Temperature 225°C
Spool Width -
Spool Hub Diameter -
Product Range -

Alternative Descriptions

Ultimaker Black ABS Filament 750g | RS
Filament, Abs -Black - 750G | Newark Electronics
FILAMENT, ABS -BLACK - 750G | Farnell


1621 Connectors by Abbatron

HDL 1621 BLK ZN BRS#36

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

No additional details available for this product.

1621 Semiconductors - Tools by Adafruit Industries

White LED Backlight Module - Large 45mm x 86mm

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Alternative Descriptions

Adafruit Industries 1621 White LED Backlight Module - Large 45mm x 86mm 2 pcs | Jameco Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1621?

Additional datasheets, footprints and schematics for 1621 are listed on our Part Details page. You can also find images and similar parts to 1621 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1621 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1621 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1621 fall under?

The 1621 is listed under ULTIMAKER Parts.

Can I view similar or alternative parts?

You can view similar parts to 1621 when available in the ULTIMAKER Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1621 you can contact the distributor directly for product support, shipping queries etc.

Is the 1621 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1621 have stock available?

Authorised distributors including RS, Jameco Electronics, Newark Electronics, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 1621.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1621 often in real-time on the comparison pages.

What if I can't find stock of 1621?

You can fill out our help required form which you can use to request a quote for 1621 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay