Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 158mA |
---|---|
Primary Impedance | 6.6kohm |
Secondary Impedance | - |
Transformer Mounting | Chassis |
Product Range | - |
Audio Transformer, 6.6Kohm, Chassis | Newark Electronics |
push-pull audiophile tube output transformer | Hammond Manufacturing 1620A | RS Americas |
Where can I find additional details, specifications and documents for a 1620A?
Additional datasheets, footprints and schematics for 1620A are listed on our Part Details page. You can also find images and similar parts to 1620A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1620A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1620A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1620A fall under?
The 1620A is listed under Electronic & Electrical Components > Transformers > Audio Transformers.
Can I view similar or alternative parts?
You can view similar parts to 1620A when available in the Audio Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1620A you can contact the distributor directly for product support, shipping queries etc.
Is the 1620A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1620A have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 1620A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1620A often in real-time on the comparison pages.
What if I can't find stock of 1620A?
You can fill out our help required form which you can use to request a quote for 1620A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.