Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lamp Base Type | Midget Flange |
---|---|
Mounting Hole Dia | 11.9mm |
Supply Voltage | 28V |
Bulb Size | T-1 3/4 (5mm) |
RoHS Compliant | No |
Lamp, Indicator, Incandescent, Midget Flange | Newark Electronics |
SUB MIN.Panel IND. | Dialight 162-8430-09-502 | RS Americas |
INCAND INDICATOR | TTI Europe |
Lamp Holders & Accessories T1 3/4 midget flange PMI Base only | Sager |
Where can I find additional details, specifications and documents for a 162-8430-09-502?
Additional datasheets, footprints and schematics for 162-8430-09-502 are listed on our Part Details page. You can also find images and similar parts to 162-8430-09-502 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 162-8430-09-502 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 162-8430-09-502 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 162-8430-09-502 fall under?
The 162-8430-09-502 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Incandescent Indicators.
Can I view similar or alternative parts?
You can view similar parts to 162-8430-09-502 when available in the Incandescent Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 162-8430-09-502 you can contact the distributor directly for product support, shipping queries etc.
Is the 162-8430-09-502 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 162-8430-09-502 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TTI Europe and Sager have stock available or on a lead time for 162-8430-09-502.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 162-8430-09-502 often in real-time on the comparison pages.
What if I can't find stock of 162-8430-09-502?
You can fill out our help required form which you can use to request a quote for 162-8430-09-502 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.