Connector Type | N Type |
---|---|
Connector Body Style | Right Angle Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Rf/Coaxial, N Jack, R/A, 50 Ohm, Solder | Newark Electronics |
Where can I find additional details, specifications and documents for a 161V504E?
Additional datasheets, footprints and schematics for 161V504E are listed on our Part Details page. You can also find images and similar parts to 161V504E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 161V504E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 161V504E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 161V504E fall under?
The 161V504E is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 161V504E when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 161V504E you can contact the distributor directly for product support, shipping queries etc.
Is the 161V504E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 161V504E have stock available?
Authorised distributors including Newark Electronics and Future Electronics have stock available or on a lead time for 161V504E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 161V504E often in real-time on the comparison pages.
What if I can't find stock of 161V504E?
You can fill out our help required form which you can use to request a quote for 161V504E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.