Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Rating | 10VA |
---|---|
Secondary Voltages | 2 x 10V |
Current Rating | 1A |
Isolation Transformer Primary Voltages | 1 x 115V |
Output Current | 1000mA |
Primary Type | Single |
Supply Voltage | 115V |
RoHS Compliant | Yes |
Bobbins Transformer | Newark Electronics |
Transformer, low volt, pc mt, 115V pri, 20V@500mA, 10V@1A, 10VA | Hammond Manufacturing 161G20 | RS Americas |
Transformer, Power | Carlton-Bates |
Pwr Tansformer | Relay Specialties |
Where can I find additional details, specifications and documents for a 161G20?
Additional datasheets, footprints and schematics for 161G20 are listed on our Part Details page. You can also find images and similar parts to 161G20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 161G20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 161G20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 161G20 fall under?
The 161G20 is listed under Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 161G20 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 161G20 you can contact the distributor directly for product support, shipping queries etc.
Is the 161G20 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 161G20 have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas, Carlton-Bates and Relay Specialties have stock available or on a lead time for 161G20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 161G20 often in real-time on the comparison pages.
What if I can't find stock of 161G20?
You can fill out our help required form which you can use to request a quote for 161G20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.