Status: | Unknown |
---|---|
Series: | SPEEDCON Series |
RoHS: | Unknown |
Prices starting from US$13.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.39
|
177
in stock
|
Buy Now | |
Newark Electronics
from US$15.44
|
5
in stock
|
Buy Now | |
element14
from US$21.23
|
4
in stock
|
Buy Now | |
Farnell
from US$13.06
|
4
in stock
|
Buy Now | |
RS Americas
from US$21.25
|
-
|
Buy Now | |
TTI Europe
from US$13.71
|
-
|
Buy Now | |
Sager
from US$25.72
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | SPEEDCON Series |
---|---|
Sensor Connector Size | M23 |
Gender | Plug |
No. of Contacts | 12Contacts |
Sensor Contact Type | Solder Pin |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP67 |
Connector Coding | N Coded |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Contact Material | Brass |
Contact Plating | Gold, Gold Plated Contacts |
Current Rating | 8A |
Voltage Rating | 150V |
SVHC | Lead (15-Jan-2019) |
Connector Mounting | Panel Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Termination Type | Solder |
Connector/panel,SPEEDCON,M23,12 W,Male | RS |
Circular Connector, Rcpt, 12Pos, Panel | Newark Electronics |
CIRCULAR CONNECTOR, RCPT, 12POS, PANEL | element14 |
Conn, Circ, M23, Plug, Device, Str, 12 Pos, Signal, SPEEDCON | Phoenix Contact 1619968 | RS Americas |
CA-12P1N122S00 | TTI Europe |
Circular Metric Connectors CA-12P1N122S00 | Sager |
Where can I find additional details, specifications and documents for a 1619968?
Additional datasheets, footprints and schematics for 1619968 are listed on our Part Details page. You can also find images and similar parts to 1619968 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1619968 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1619968 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1619968 fall under?
The 1619968 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1619968 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1619968 you can contact the distributor directly for product support, shipping queries etc.
Is the 1619968 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1619968 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 1619968.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1619968 often in real-time on the comparison pages.
What if I can't find stock of 1619968?
You can fill out our help required form which you can use to request a quote for 1619968 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.