Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$40.15
|
178
in stock
|
Buy Now | |
Farnell
from US$38.66
|
9
in stock
|
Buy Now | |
Electro Enterprises
from US$0.81
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$665.38
|
-
|
Buy Now | |
element14
from US$10.00
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Diameter | 2.85mm |
---|---|
Filament Colour | Yellow |
Filament Material | PLA (Polylactide) |
Melting Temperature | 145°C |
Spool Width | - |
Spool Hub Diameter | - |
Product Range | - |
Ultimaker Yellow PLA Filament 750g | RS |
FILAMENT, PLA - YELLOW - 750G | Farnell |
S-8 S.c. Ba15S 6.7V 1.9A 15Cp |Cec Industries 1619 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1619?
Additional datasheets, footprints and schematics for 1619 are listed on our Part Details page. You can also find images and similar parts to 1619 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1619 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1619 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1619 fall under?
The 1619 is listed under ULTIMAKER Parts.
Can I view similar or alternative parts?
You can view similar parts to 1619 when available in the ULTIMAKER Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1619 you can contact the distributor directly for product support, shipping queries etc.
Is the 1619 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1619 have stock available?
Authorised distributors including RS, Farnell, Electro Enterprises, Newark Electronics and RS Americas have stock available or on a lead time for 1619.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1619 often in real-time on the comparison pages.
What if I can't find stock of 1619?
You can fill out our help required form which you can use to request a quote for 1619 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.