Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1618408-5 |
Contact Arrangement | 1 Form X, SPST-NO DM |
---|---|
Pole Configuration | 1 |
Contact Current Rating | 600A |
Coil Wire Length | 15in, 381mm |
Wire Size | 22AWG |
Coil Voltage Rating | 18 – 28VDC |
Coil Voltage (Max) | 28VDC |
Actuating System | DC |
Coil Resistance | 126Ω |
Contact Switching Voltage (Max) | 600VDC |
Mounting Plate | Without |
Mounting Type | Bottom |
Torque | 11 NMin-lbs |
Packaging Method | Individual |
Product Classification | Relays - Contactors |
Model | KCS Series |
Arc Cover | Without |
Contactor Type | Sealed |
Product Category | Electromechanical Relays |
Terminal Configuration | M8 x 1.25 Stud |
Product Type | Contactor |
Coil Termination | Flying Lead |
CONTACTOR, SPST-NO, 24V, PANEL | element14 |
KCS03X024EAAA=CONTACTOR | TTI Europe |
Where can I find additional details, specifications and documents for a 1618408-5?
Additional datasheets, footprints and schematics for 1618408-5 are listed on our Part Details page. You can also find images and similar parts to 1618408-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1618408-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1618408-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1618408-5 fall under?
The 1618408-5 is listed under Relays, Contactors & Switches > Contactors > Mil-Aero Contactors > DC Contactors.
Can I view similar or alternative parts?
You can view similar parts to 1618408-5 when available in the DC Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1618408-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1618408-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1618408-5 have stock available?
Authorised distributors including Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for 1618408-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1618408-5 often in real-time on the comparison pages.
What if I can't find stock of 1618408-5?
You can fill out our help required form which you can use to request a quote for 1618408-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.