Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.00
|
365
in stock
|
Buy Now | |
Distrelec
from US$1.88
|
80
in stock
|
Buy Now | |
RS Americas
from US$2.60
|
66
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
-
|
Buy Now | |
element14
from US$1.46
|
-
|
Buy Now | |
TTI Europe
from US$0.77
|
-
|
Buy Now | |
Sager
from US$2.92
|
-
|
Buy Now | |
Farnell
from US$0.94
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Contact Gender | Socket |
---|---|
Contact Termination Type | Crimp |
For Use With | Phoenix M17, M23, M40, Circular Housing Connectors |
RoHS Compliant | Yes |
Crimp skt,1mm dia,range:0.06-0.25mm | RS |
Phoenix Contact Crimp Contact, Female, Turned, 40 ... 30AWG | Distrelec |
Circular crimp contact, ST-10KS010 | Phoenix Contact 1618239 | RS Americas |
Contact, Socket, 0.06-0.25Mm2, Crimp | Newark Electronics |
ST-10KS010 | TTI Europe |
Circular Metric Connectors Female Crimp Contact 0.06mm-0.25mm | Sager |
CONTACT, SOCKET, 0.06-0.25MM2, CRIMP | Farnell |
Where can I find additional details, specifications and documents for a 1618239?
Additional datasheets, footprints and schematics for 1618239 are listed on our Part Details page. You can also find images and similar parts to 1618239 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1618239 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1618239 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1618239 fall under?
The 1618239 is listed under Connectors > Circular Connectors & Components > Circular Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1618239 when available in the Circular Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1618239 you can contact the distributor directly for product support, shipping queries etc.
Is the 1618239 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1618239 have stock available?
Authorised distributors including RS, Distrelec, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 1618239.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1618239 often in real-time on the comparison pages.
What if I can't find stock of 1618239?
You can fill out our help required form which you can use to request a quote for 1618239 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.