Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1618107-7 |
Contact Arrangement | 1 N.C & 1 N.O |
---|---|
Contact Arrangement (Additional Output) | 1 Form B, SPST-NC, 1 N/C |
Contact Current Rating | 5A |
Dimensions (L x W x H) (Approximate) | 107.95 x 114.3 x 63.5mm, 4.25 x 4.5 x 2.5in |
Input Voltage | 120VAC |
Actuating System | AC |
Mounting Type | Flanged |
Phase | Single |
Product Type | Relay |
Time Delay | Without |
Relay Type | Protective Relay |
Protection Function | Overfrequency |
Frequency Adjustment | 60 – 70Hz |
Operating Temperature Range | -20 – 65°C |
Electromechanical Relay SPST-NO/SPST-NC 5A 120VAC Flange Mount | Avnet America |
Time Delay & Timing Relays WOF-12-6070=WILMAR OVERFREQUEN | Sager |
Where can I find additional details, specifications and documents for a 1618107-7?
Additional datasheets, footprints and schematics for 1618107-7 are listed on our Part Details page. You can also find images and similar parts to 1618107-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1618107-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1618107-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1618107-7 fall under?
The 1618107-7 is listed under Relays, Contactors & Switches > Relays > Protective Relays.
Can I view similar or alternative parts?
You can view similar parts to 1618107-7 when available in the Protective Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1618107-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1618107-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1618107-7 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 1618107-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1618107-7 often in real-time on the comparison pages.
What if I can't find stock of 1618107-7?
You can fill out our help required form which you can use to request a quote for 1618107-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.