Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 720TD-14X |
Prices starting from US$1,553.18
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1,698.57
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$1,751.28
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$2,066.01
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$1,810.00
|
1
in stock
|
Buy Now | |
Farnell
from US$1,964.01
|
1
in stock
|
Buy Now | |
Avnet America
from US$1,553.18
|
-
|
Buy Now | |
Sager
from US$1,727.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Current Rating | 5A |
---|---|
Contact Arrangement | 1 N.C & 1 N.O |
Input Voltage | 120VAC |
Mounting Type | Flange Panel Mount |
Phase | Phase Sensitive |
Relay Type | Protective Relay |
Time Delay | With |
Product Type | Relay |
General Purpose Relays Wilmar Reverse Power |Amp Te Connectivity 1618092-2 | Newark Electronics |
Industrial Relays WILMAR REVERSE POWER | Rapid Electronics |
TE Connectivity 720TD-14X WILMAR REVERSE POWER General P | Distrelec |
POWER - GENERAL PURPOSE RELAYS | Farnell |
Relay Protective SPST-NC/SPST-NO 5A 120VAC Flange Mount/Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1618092-2?
Additional datasheets, footprints and schematics for 1618092-2 are listed on our Part Details page. You can also find images and similar parts to 1618092-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1618092-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1618092-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1618092-2 fall under?
The 1618092-2 is listed under Relays, Contactors & Switches > Relays > Protective Relays.
Can I view similar or alternative parts?
You can view similar parts to 1618092-2 when available in the Protective Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1618092-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1618092-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1618092-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1618092-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1618092-2 often in real-time on the comparison pages.
What if I can't find stock of 1618092-2?
You can fill out our help required form which you can use to request a quote for 1618092-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.