Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1618067-3 |
Contact Current Rating | 5A |
---|---|
Contact Arrangement (Additional Output) | 1 Form B, SPST-NC, 1 N/C |
Contact Arrangement | 1 N.C & 1 N.O |
Input Voltage | 120VAC |
Actuating System | AC |
Mounting Type | Flanged |
Mode of Operation | Adjustable Pick-Up & Adjustable Drop-Out |
Phase | Single |
Protection Function | Over/Underfrequency |
Time Delay | Without |
Relay Type | Protective Relay |
Product Type | Relay |
Frequency Adjustment | 55 – 66Hz |
Operating Temperature Range | -40 – 85°C |
20-040X=Wilmar Frequency Relay |Amp Te Connectivity 1618067-3 | Newark Electronics |
20-040X | Avnet America |
Industrial Relays 20-040X=WILMAR FREQUENCY RELAY | Sager |
Where can I find additional details, specifications and documents for a 1618067-3?
Additional datasheets, footprints and schematics for 1618067-3 are listed on our Part Details page. You can also find images and similar parts to 1618067-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1618067-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1618067-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1618067-3 fall under?
The 1618067-3 is listed under Relays, Contactors & Switches > Relays > Protective Relays.
Can I view similar or alternative parts?
You can view similar parts to 1618067-3 when available in the Protective Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1618067-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1618067-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1618067-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 1618067-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1618067-3 often in real-time on the comparison pages.
What if I can't find stock of 1618067-3?
You can fill out our help required form which you can use to request a quote for 1618067-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.