Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-1618065-8,
CX6280-000, 1618065-8 |
Prices starting from US$1,560.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1,736.03
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$2,111.49
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$1,560.00
|
5
in stock
|
Buy Now | |
Farnell
from US$2,973.43
|
5
in stock
|
Buy Now | |
Avnet America
from US$1,587.35
|
-
|
Buy Now | |
TTI Europe
from US$1,838.82
|
-
|
Buy Now | |
Sager
from US$1,793.61
|
-
|
Buy Now |
Contact Arrangement (Additional Output) | 1 Form B, SPST-NC, 1 N/C |
---|---|
Contact Current Rating | 5A |
Contact Arrangement | 1 N.C & 1 N.O |
Actuating System | AC |
Input Voltage | 120VAC |
Mounting Type | Flanged |
Mode of Operation | Adjustable Pick-Up |
Phase | Three |
Time Delay | Without |
Relay Type | Protective Relay |
Product Type | Relay |
Protection Function | Paralleling, Dead Bus Type |
Frequency Adjustment | 50 – 500Hz |
Industrial Relays 1FormA SPST 120 VAC | Rapid Electronics |
TE Connectivity 1810DBX RELAY PARALLELING Power/Signal R | Distrelec |
POWER - GENERAL PURPOSE RELAYS | Farnell |
MILITARY RELAY 1810DBX | TTI Europe |
Industrial Relays 1810DBX | Sager |
Where can I find additional details, specifications and documents for a 1618065-8?
Additional datasheets, footprints and schematics for 1618065-8 are listed on our Part Details page. You can also find images and similar parts to 1618065-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1618065-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1618065-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1618065-8 fall under?
The 1618065-8 is listed under Relays, Contactors & Switches > Relays > Protective Relays.
Can I view similar or alternative parts?
You can view similar parts to 1618065-8 when available in the Protective Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1618065-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1618065-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1618065-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 1618065-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1618065-8 often in real-time on the comparison pages.
What if I can't find stock of 1618065-8?
You can fill out our help required form which you can use to request a quote for 1618065-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.