1618058-7 Relays by TE Connectivity

WD25-021=RELAY, PAR. G-G 24V

Status: Active
Series: -
RoHS: Unknown
Aliases: 1618058-7
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Contact Current Rating 5A
Contact Arrangement (Additional Output) None
Contact Arrangement 2 Form C, DPDT, 2 C/O
Dimensions (L x W x H) (Approximate) 2.87 x 2.95 x 4.41in, 73 x 75 x 112mm
Actuating System DC
Input Voltage 18 – 54VDC
Mounting Type Snap-On DIN Rail
Phase Three
Time Delay Without
Relay Type Protective Relay
Product Type Relay
Protection Function Paralleling, Generator to Generator
Frequency Adjustment 50 – 60Hz
Operating Temperature Range -40 – 60°C

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1618058-7?

Additional datasheets, footprints and schematics for 1618058-7 are listed on our Part Details page. You can also find images and similar parts to 1618058-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1618058-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1618058-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1618058-7 fall under?

The 1618058-7 is listed under Relays, Contactors & Switches > Relays > Protective Relays.

Can I view similar or alternative parts?

You can view similar parts to 1618058-7 when available in the Protective Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1618058-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 1618058-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1618058-7 have stock available?

There is no stock from authorised distributors for 1618058-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1618058-7 often in real-time on the comparison pages.

What if I can't find stock of 1618058-7?

You can fill out our help required form which you can use to request a quote for 1618058-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay