Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1618058-2 |
Prices starting from US$1,374.26
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1,503.68
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$1,453.45
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$1,827.44
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$1,640.00
|
1
in stock
|
Buy Now | |
Avnet America
from US$1,374.26
|
-
|
Buy Now | |
Sager
from US$1,528.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Arrangement (Additional Output) | None |
---|---|
Contact Arrangement | 2 Form C, DPDT, 2 C/O |
Contact Current Rating | 5A |
Dimensions (L x W x H) (Approximate) | 2.87 x 2.95 x 4.41in, 73 x 75 x 112mm |
Actuating System | DC |
Input Voltage | 13.5 – 32VDC |
Mounting Type | Snap-On DIN Rail |
Product Type | Relay |
Time Delay | Without |
Phase | Three |
Protection Function | Paralleling, Double Dead Bus |
Relay Type | Protective Relay |
Frequency Adjustment | 50 – 60Hz |
Operating Temperature Range | -40 – 60°C |
Industrial Relays Wd25-002=Relay, Paralleling, 1 |Amp Te Connectivity 1618058-2 | Newark Electronics |
Industrial Relays WD25-002=RELAY PARALLELING 1 | Rapid Electronics |
TE Connectivity WD25-002 RELAY PARALLELING 1 Power/Signa | Distrelec |
Electromechanical Relay DPDT 5A 13.5V to 32VDC Flange Mount | Avnet America |
Industrial Relays WD25-002=RELAY, PARALLELING, 1 | Sager |
Relay Protective DPDT 5A 13.5VDC to 32VDC Flange Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1618058-2?
Additional datasheets, footprints and schematics for 1618058-2 are listed on our Part Details page. You can also find images and similar parts to 1618058-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1618058-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1618058-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1618058-2 fall under?
The 1618058-2 is listed under Relays, Contactors & Switches > Relays > Protective Relays.
Can I view similar or alternative parts?
You can view similar parts to 1618058-2 when available in the Protective Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1618058-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1618058-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1618058-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1618058-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1618058-2 often in real-time on the comparison pages.
What if I can't find stock of 1618058-2?
You can fill out our help required form which you can use to request a quote for 1618058-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.