1618 3D Printers & Accessories by Unknown

Ultimaker 3mm Red PLA Filament

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$38.66

Distributor Stock
Logo for RS
RS
from US$40.50
105
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$60.90
11
in stock
Buy Now
Logo for Farnell
Farnell
from US$38.66
3
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$242.44
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Diameter 2.85mm
Filament Colour Red
Filament Material PLA (Polylactide)
Melting Temperature Min 145°C
Melting Temperature Max 160°C
Filament Weight 750g
Melting Temperature 145°C
RoHS Compliant Yes

Alternative Descriptions

Ultimaker Red PLA Filament 750g | RS
Ultimaker 3Mm Red Pla Filament | Newark Electronics
FILAMENT, PLA - RED - 750G | Farnell


161-8 Office & Computer by Atlas Sound

Surface Stainless Steel Enclosure for VP161

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1618?

Additional datasheets, footprints and schematics for 1618 are listed on our Part Details page. You can also find images and similar parts to 1618 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1618 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1618 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1618 fall under?

The 1618 is listed under Tools & Production Supplies > 3D Printers & Accessories > 3D Printer Filaments.

Can I view similar or alternative parts?

You can view similar parts to 1618 when available in the 3D Printer Filaments range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1618 you can contact the distributor directly for product support, shipping queries etc.

Is the 1618 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1618 have stock available?

Authorised distributors including RS, Newark Electronics, Farnell, RS Americas and Relay Specialties have stock available or on a lead time for 1618.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1618 often in real-time on the comparison pages.

What if I can't find stock of 1618?

You can fill out our help required form which you can use to request a quote for 1618 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay