Status: | Unknown |
---|---|
Series: | HMB Series |
RoHS: | Unknown |
Prices starting from US$114.56
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$235.56
|
206
in stock
|
Buy Now | |
Newark Electronics
from US$210.05
|
206
in stock
|
Buy Now | |
Rapid Electronics
from US$260.66
|
206
in stock
|
Buy Now | |
Chip One Stop
from US$225.00
|
206
in stock
|
Buy Now | |
Heilind Electronics
from US$114.56
|
180
in stock
|
Buy Now | |
Farnell
from US$256.93
|
165
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$114.56
|
36
in stock
|
Buy Now | |
RS Americas
from US$122.92
|
10
in stock
|
Buy Now | |
Powell Electronics
from US$138.70
|
4
in stock
|
Buy Now | |
Avnet America
from US$186.69
|
-
|
Buy Now | |
Sager
from US$210.95
|
-
|
Buy Now | |
Electro Enterprises
-
|
-
|
Buy Now |
Coil Voltage | - |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | HMB Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 28V |
Contact Material | Silver Alloy |
Coil Resistance | - |
SVHC | No SVHC (27-Jun-2018) |
General Purpose Relays 2073 Hmb Relay |Amp Te Connectivity 1617038-8 | Newark Electronics |
Low Signal Relays-PCB HMB1130S06 | Rapid Electronics |
TE Connectivity Power/Signal Relay | Distrelec |
HMB1130S06=2073HMBRELAY | Heilind Electronics |
POWER RELAY, DPDT, 2A, THROUGH HOLE | Farnell |
Circular Connector HMB1130S06 2073 HMB RELAY | TE Connectivity 1617038-8 | RS Americas |
Electromechanical Relay DPDT 2A Flange Mount | Avnet America |
General Purpose Relays 2073 HMB RELAY | Sager |
Where can I find additional details, specifications and documents for a 1617038-8 .?
Additional datasheets, footprints and schematics for 1617038-8 . are listed on our Part Details page. You can also find images and similar parts to 1617038-8 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1617038-8 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1617038-8 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1617038-8 . fall under?
The 1617038-8 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1617038-8 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1617038-8 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1617038-8 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1617038-8 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 1617038-8 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1617038-8 . often in real-time on the comparison pages.
What if I can't find stock of 1617038-8 .?
You can fill out our help required form which you can use to request a quote for 1617038-8 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.