Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1616131-9 |
Contact Current Rating | .25A |
---|---|
Contact Arrangement | SPST NC |
Pole Configuration | 1 |
Contact Switching Voltage (Max) | 28VDC |
Actuating System | DC |
Coil Voltage (Max) | 28VDC |
Coil Voltage Rating | 28VDC |
Mounting Type | Chassis |
Mounting Plate | With |
Torque | 7.5 in-lbsin-lbs |
Product Type | Contactor |
Product Category | Electromechanical Relays |
Terminal Configuration | 6-32 UNC-2A |
Product Classification | Relays - Contactors |
Contactor Type | Sealed |
Arc Cover | Without |
Coil Termination | Stud |
Industrial Relays RELAY | Rapid Electronics |
TE Connectivity Q50F (FAA/PMA) RELAY Power/Signal Relay | Distrelec |
General Purpose Relays Q50F (FAA/PMA)=RELAY | Sager |
Q50F RELAY | Avnet America |
Where can I find additional details, specifications and documents for a 1616131-9?
Additional datasheets, footprints and schematics for 1616131-9 are listed on our Part Details page. You can also find images and similar parts to 1616131-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1616131-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1616131-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1616131-9 fall under?
The 1616131-9 is listed under Relays, Contactors & Switches > Contactors > Mil-Aero Contactors > DC Contactors.
Can I view similar or alternative parts?
You can view similar parts to 1616131-9 when available in the DC Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1616131-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1616131-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1616131-9 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Sager and Avnet America have stock available or on a lead time for 1616131-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1616131-9 often in real-time on the comparison pages.
What if I can't find stock of 1616131-9?
You can fill out our help required form which you can use to request a quote for 1616131-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.