1616131-1 Contactors by TE Connectivity

Q50A=RELAY

Status: Active
Series: -
RoHS: Unknown
Aliases: 1616131-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$996.78

Distributor Stock
Logo for Newark
Newark
from US$1,818.56
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$1,995.96
-
Buy Now
Logo for Sager
Sager
from US$996.78
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Contact Current Rating .25A
Contact Arrangement SPST NC
Pole Configuration 1
Contact Switching Voltage (Max) 28VDC
Actuating System DC
Coil Voltage (Max) 28VDC
Coil Voltage Rating 28VDC
Mounting Type Chassis
Mounting Plate With
Torque 7.5 in-lbsin-lbs
Product Type Contactor
Product Category Electromechanical Relays
Terminal Configuration 6-32 UNC-2A
Product Classification Relays - Contactors
Contactor Type Sealed
Arc Cover Without
Coil Termination Stud

Compatible Parts


Alternative Descriptions

Q50A=Relay |Hartman Te Connectivity 1616131-1 | Newark Electronics
MILITARY RELAY Q50A | TTI Europe
General Purpose Relays Q50A=RELAY | Sager
Q50A RELAY | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1616131-1?

Additional datasheets, footprints and schematics for 1616131-1 are listed on our Part Details page. You can also find images and similar parts to 1616131-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1616131-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1616131-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1616131-1 fall under?

The 1616131-1 is listed under Relays, Contactors & Switches > Contactors > Mil-Aero Contactors > DC Contactors.

Can I view similar or alternative parts?

You can view similar parts to 1616131-1 when available in the DC Contactors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1616131-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1616131-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1616131-1 have stock available?

Authorised distributors including Newark Electronics, TTI Europe, Sager and Avnet America have stock available or on a lead time for 1616131-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1616131-1 often in real-time on the comparison pages.

What if I can't find stock of 1616131-1?

You can fill out our help required form which you can use to request a quote for 1616131-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay