1616108-3

Relays, Contactors & Switches

> Contactors

> Mil-Aero Contactors

> DC Contactors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1616108-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1616108-3
Series Information for 1616108-3 - TE Connectivity
  • Status: Active
  • Aliases: 1616108-3
  • Product Code: H526
  • Global Product Line: F39
  • GPL Description: Aerospace Defense & Marine

Description

SD152=RELAY

Specifications

Pole Configuration:
2
Contact Current Rating:
15A
Contact Arrangement:
DPST NO
Contact Switching Voltage (Max):
28VDC
Actuating System:
DC
Coil Voltage (Max):
28VDC
Coil Resistance:
150Ω
Coil Voltage Rating:
28VDC
Mounting Type:
Chassis
Mounting Plate:
With
Torque:
15 in-lbs (Mains) 7.5 in-lbs (Coil)in-lbs
Product Type:
Contactor
Product Category:
Electromechanical Relays
Product Classification:
Relays - Contactors
Contactor Type:
Sealed
Terminal Configuration:
8-32 UNC-2A Stud
Arc Cover:
Without
Coil Termination:
Stud

Compatibility

  • Compatible Parts: 1616074-9
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
SD152 RELAY
Avnet Europe
SD152 RELAY