Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1616097-2 |
Prices starting from US$21,640.00
Contact Current Rating | 100A |
---|---|
Contact Arrangement | 2PDT-NO |
Pole Configuration | 2 |
Coil Voltage (Max) | 28VDC |
Actuating System | DC |
Coil Voltage Rating | 28VDC |
Mounting Type | Chassis |
Product Type | Contactor |
Product Category | Electromechanical Relays |
Product Classification | Relays - Contactors |
Terminal Configuration | 1/4-28 UNF-2A Stud |
Contactor Type | Sealed |
Coil Termination | Stud |
Auxiliary Contact Terminals | Wire - Connector |
Power/Signal Relay, Dpdt-No, 28Vdc (Coil) |Amp Te Connectivity 1616097-2 | Newark Electronics |
Power/Signal Relay DPDT-NO 28VDC (Coil) | Rapid Electronics |
TE Connectivity D32A RELAY Power/Signal Relay DPDT-NO 28 | Distrelec |
D32A | Avnet America |
General Purpose Relays D32A=RELAY | Sager |
Where can I find additional details, specifications and documents for a 1616097-2?
Additional datasheets, footprints and schematics for 1616097-2 are listed on our Part Details page. You can also find images and similar parts to 1616097-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1616097-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1616097-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1616097-2 fall under?
The 1616097-2 is listed under Relays, Contactors & Switches > Contactors > Mil-Aero Contactors > AC Contactors.
Can I view similar or alternative parts?
You can view similar parts to 1616097-2 when available in the AC Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1616097-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1616097-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1616097-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1616097-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1616097-2 often in real-time on the comparison pages.
What if I can't find stock of 1616097-2?
You can fill out our help required form which you can use to request a quote for 1616097-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.