1616084-2

Relays, Contactors & Switches

> Contactors

> Mil-Aero Contactors

> DC Contactors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1616084-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1616084-2
Series Information for 1616084-2 - TE Connectivity
  • Status: Active
  • Aliases: 1616084-2
  • Product Code: H522
  • Global Product Line: F39
  • GPL Description: Aerospace Defense & Marine

Description

AH965M=RELAY

Specifications

Auxiliary Switch Contact Arrangement:
3PDT
Pole Configuration:
1
Contact Current Rating:
300A
Contact Arrangement:
SPDT
Contact Switching Voltage (Max):
28VDC
Actuating System:
DC
Coil Voltage Rating:
28VDC
Coil Resistance:
5.4Ω
Coil Voltage (Max):
30VDC
Mounting Type:
Chassis
Mounting Plate:
With
Torque:
112 in-lbs (Mains)in-lbs
Terminal Configuration:
8-32 UNC-2A Stud
Product Type:
Contactor
Product Category:
Electromechanical Relays
Contactor Type:
Sealed
Arc Cover:
Without
Product Classification:
Relays - Contactors
Coil Termination:
Stud

Compatibility

  • Compatible Parts: 1616084-1, 1616102-2
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
AH965M=RELAY
Avnet Europe
AH965M=RELAY