1616081-3

Relays, Contactors & Switches

> Contactors

> Mil-Aero Contactors

> DC Contactors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1616081-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1616081-3
Series Information for 1616081-3 - TE Connectivity
  • Status: Active
  • Aliases: A1077S
  • Product Code: H522
  • Global Product Line: F39
  • GPL Description: Aerospace Defense & Marine

Description

A1077S=RELAY

Specifications

Auxiliary Switch Contact Arrangement:
SPST NO SPST NC
Contact Arrangement:
SPDT
Pole Configuration:
1
Contact Current Rating:
100A
Contact Switching Voltage (Max):
28VDC
Coil Resistance:
50Ω
Actuating System:
DC
Coil Voltage (Max):
30VDC
Coil Voltage Rating:
28VDC
Mounting Type:
Chassis
Mounting Plate:
With
Torque:
56 in-lbs (Mains) 7.5 in-lbs (Coil, Aux)in-lbs
Product Classification:
Relays - Contactors
Terminal Configuration:
1/4-28 UNF-2A Stud
Product Type:
Contactor
Contactor Type:
Sealed
Product Category:
Electromechanical Relays
Arc Cover:
Without
Coil Termination:
Stud

Compatibility

  • Compatible Parts: 1616081-4, 1616102-2
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Electromechanical Relay SPDT 100A 28VDC Stud Mount
Avnet Europe
Electromechanical Relay SPDT 100A 28VDC Stud Mount