1616074-9 Contactors by TE Connectivity

SD167A (FAA/PMA)=CONTACTOR SPST 28 VDC 1

Status: Active
Series: -
RoHS: Unknown
Aliases: 1616074-9
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Auxiliary Switch Contact Arrangement SPST NO
Pole Configuration 1
Contact Current Rating 100A
Contact Arrangement SPST
Coil Voltage Rating 28VDC
Coil Resistance 126Ω
Actuating System DC
Contact Switching Voltage (Max) 28VDC
Coil Voltage (Max) 28VDC
Mounting Type Chassis
Mounting Plate With
Torque 56 in-lbs (Mains) 7.5 in-lbs (Coil)in-lbs
Product Type Contactor
Terminal Configuration 1/4-28 UNF-2A
Product Category Electromechanical Relays
Contactor Type Sealed
Product Classification Relays - Contactors
Arc Cover Without
Coil Termination Stud

Compatible Parts


Alternative Descriptions

Electromechanical Relay SPST-NO 100A 28VDC Stud Mount | Avnet America
Contactors - Electromechanical SD167A (FAA/PMA)=CON TACTOR SPST 28 VDC 1 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1616074-9?

Additional datasheets, footprints and schematics for 1616074-9 are listed on our Part Details page. You can also find images and similar parts to 1616074-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1616074-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1616074-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1616074-9 fall under?

The 1616074-9 is listed under Relays, Contactors & Switches > Contactors > Mil-Aero Contactors > DC Contactors.

Can I view similar or alternative parts?

You can view similar parts to 1616074-9 when available in the DC Contactors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1616074-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 1616074-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1616074-9 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 1616074-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1616074-9 often in real-time on the comparison pages.

What if I can't find stock of 1616074-9?

You can fill out our help required form which you can use to request a quote for 1616074-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay