1616073-4

Relays, Contactors & Switches

> Contactors

> Mil-Aero Contactors

> DC Contactors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1616073-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1616073-4
Series Information for 1616073-4 - TE Connectivity
  • Status: Active
  • Aliases: 1616073-4
  • Product Code: H526
  • Global Product Line: F39
  • GPL Description: Aerospace Defense & Marine

Description

NN448B2=CONTACTOR - SPST 200A

Specifications

Auxiliary Switch Contact Arrangement:
4 Form C, SPDT-NC
Contact Arrangement:
SPST NO DB
Contact Current Rating:
200A
Pole Configuration:
1
Coil Voltage Rating:
28VDC
Contact Switching Voltage (Max):
28VDC
Coil Voltage (Max):
28VDC
Actuating System:
DC
Coil Resistance:
123Ω
Mounting Plate:
With
Mounting Type:
Chassis
Torque:
80 – 100in-lbs
Terminal Configuration:
5/16-24 UNF-2A
Product Type:
Contactor
Contactor Type:
Sealed
Arc Cover:
With
Product Category:
Electromechanical Relays
Product Classification:
Relays - Contactors
Coil Termination:
Stud

Compatibility

  • Compatible Parts: 1616073-3, 1616095-2
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
NN448B2 CONTACTOR - SPST 200A
Avnet Europe
NN448B2 CONTACTOR - SPST 200A