1616037-7 Contactors by TE Connectivity

DH7BB=RELAY

Status: Active
Series: -
RoHS: Unknown
Aliases: 1616037-7
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Contact Current Rating 50A
Contact Arrangement 3PDT
Pole Configuration 3
Actuating System DC
Coil Voltage Rating 28VDC
Coil Voltage (Max) 28VDC
Mounting Type Chassis
Product Type Contactor
Terminal Configuration 10-32 UNF-2A Stud
Product Category Electromechanical Relays
Product Classification Relays - Contactors
Contactor Type Sealed
Coil Termination 6-32 UNC-2A Stud
Auxiliary Contact Terminals 6-32 UNC-2A


Alternative Descriptions

DH7BB RELAY | Avnet America
Contactors - Electromechanical DH7BB=RELAY | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1616037-7?

Additional datasheets, footprints and schematics for 1616037-7 are listed on our Part Details page. You can also find images and similar parts to 1616037-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1616037-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1616037-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1616037-7 fall under?

The 1616037-7 is listed under Relays, Contactors & Switches > Contactors > Mil-Aero Contactors > AC Contactors.

Can I view similar or alternative parts?

You can view similar parts to 1616037-7 when available in the AC Contactors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1616037-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 1616037-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1616037-7 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 1616037-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1616037-7 often in real-time on the comparison pages.

What if I can't find stock of 1616037-7?

You can fill out our help required form which you can use to request a quote for 1616037-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay