161601-5 PCB Connectors by TE Connectivity

05P.MINI-MATCH RAM

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Post Size .25in
Number of Rows 1
Number of Positions 5
Connector Contact Load Condition Fully Loaded
PCB Mount Orientation Right Angle
PCB Contact Termination Area Plating Material Tin-Lead
Mating Post Length .126in
Contact Type Tab
Contact Current Rating (Max) 3A, 3.5A, 7A
Contact Mating Area Plating Material Tin-Lead
Contact Base Material Phosphor Bronze
Shrouded End Dimension .049in
Centerline (Pitch) .197in, 5mm
Housing Material Thermoplastic
Housing Color Green
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
Mating Alignment Without
PCB Mount Retention Without
Strain Relief Without
Panel Mount Feature Without
Circuit Application Power & Signal
Wire/Cable Type Discrete Wire
Header Type Shrouded
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Connector System Board-to-Board
PCB Connector Assembly Type PCB Mount Header
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -40 – 105°C, -40 – 221°F

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 161601-5?

Additional datasheets, footprints and schematics for 161601-5 are listed on our Part Details page. You can also find images and similar parts to 161601-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 161601-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 161601-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 161601-5 fall under?

The 161601-5 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 161601-5 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 161601-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 161601-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 161601-5 have stock available?

There is no stock from authorised distributors for 161601-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 161601-5 often in real-time on the comparison pages.

What if I can't find stock of 161601-5?

You can fill out our help required form which you can use to request a quote for 161601-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay